The PC312B series is a subminiature PCB telecom relay with a 12-pin DIL socket footprint measuring 15.54 mm x 10.58 mm x 7.62 mm, featuring a 0.1" grid terminal pattern. It has a single-pole double-throw (SPDT) contact configuration with AgNi+Au contact material and a 5A current rating. The relay operates at 24VDC coil voltage with a power consumption of 18.00 W, a coil resistance of 2880 Ω, a minimum pick-up voltage of 1280 mV, and a maximum release voltage of 1600 mV. It meets FCC Part 68 voltage surge requirements, with a dielectric strength of 1250 V rms between contacts and 500 V rms between coil and contacts. The operating temperature range is -40°C to 85°C, and the relay is RoHS compliant. Mechanical life is rated at 1 × 10⁷ operations, and electrical life at 1 × 10⁵ operations under resistive loads.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 5A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 360mW Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC312B-24S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |