The PC312B series is a subminiature PCB telecom relay with a 12-pin DIL socket footprint measuring 15.54 mm by 10.58 mm and a height of 11.60 mm. It features a single-pole double-throw (SPDT) contact form with AgNi+Au contact material, rated for 5 A switching current and 300 VAC or 48 VDC maximum switching voltage. The relay operates at 24 VDC coil voltage with 18.00 W power consumption, has an operate time of 2.4 ms, and a release time of 2.4 ms. It meets FCC Part 68 voltage surge requirements and supports operating temperatures from -40°C to 85°C. The terminal strength is 5 N, and it is RoHS compliant. The part is process sealed and has a mechanical life of 1 × 10⁷ operations.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 5A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 450mW Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC312B-24BS-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |