The PC312B-24B-X is a subminiature PCB telecom relay with a 12-pin DIL socket footprint, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration with AgNi+Au contacts, rated for 5A switching current and 300VAC maximum switching voltage. The relay operates on a 24VDC coil with a power consumption of 18.00W, an operate time of 2.4ms, and a release time of 2.4ms. It meets FCC Part 68 voltage surge requirements and has a dielectric strength of 1250V rms between contacts and 500V rms between coil and contacts. The operating temperature range is -40°C to 85°C, and the physical dimensions are 15.54mm x 11.60mm x 10.58mm. The part is RoHS compliant and has a mechanical life of 10^7 operations and an electrical life of 10^5 operations under rated load conditions.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 3A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 450mW Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC312B-24B-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |