The PC312 series is a subminiature PCB telecom relay with a 12-pin DIL socket footprint measuring 15.54 mm by 10.58 mm, featuring a 0.1 inch terminal grid. It has a 1 Form C SPDT contact configuration with AgNi+Au contacts, rated for 5A at 300VAC and 48VDC, switching up to 150W. The relay operates from -40°C to 85°C, meets FCC Part 68 voltage surge requirements, and is RoHS compliant. For the 9VDC coil variant, the coil resistance is 405 Ω, power consumption is 0.20 W, pick-up voltage is 6.75 VDC, release voltage is 0.9 VDC, operate time is 5 ms, and release time is 5 ms. The product is process sealed and has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 3A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 360mW Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC312-9-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |