Picker Components General Purpose Relays PC312-6BS-X

Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 5A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 450mW Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: .6 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .20W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 5A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 450mW Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: .6 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .20W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Subminiature PCB Telecom relay with a 12-pin DIL footprint, SPDT (1 Form C) contact form, and AgNi+Au contact material, designed for general-purpose switching. It operates on 6VDC with a coil power of 4.50W, has a maximum switching current of 5A, and supports switching voltages up to 30VDC and 125VAC. The relay meets FCC Part 68 voltage surge requirements and has a dielectric strength of 1250V rms between coil and contacts. Mounting is through-hole with terminals on a 0.1" grid. Operating temperature ranges from -40°C to 85°C. Dimensions are 15.54mm x 10.58mm x 3.45mm. RoHS compliant variant.

Datasheet Summary
Powered by GS/AI

Subminiature PCB Telecom relay with a 12-pin DIL footprint, SPDT (1 Form C) contact form, and AgNi+Au contact material, designed for general-purpose switching. It operates on 6VDC with a coil power of 4.50W, has a maximum switching current of 5A, and supports switching voltages up to 30VDC and 125VAC. The relay meets FCC Part 68 voltage surge requirements and has a dielectric strength of 1250V rms between coil and contacts. Mounting is through-hole with terminals on a 0.1" grid. Operating temperature ranges from -40°C to 85°C. Dimensions are 15.54mm x 10.58mm x 3.45mm. RoHS compliant variant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC312-6BS-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC312-6BS-X
General Purpose Relays 2500-PC312-6BS-X
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 5A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 450mW Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: .6 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .20W

Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 5A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 450mW Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: .6 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .20W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC312-6BS-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Safety Relays - 56.OA21.4831 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1232828 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details