The PC312 is a subminiature PCB-mounted telecom relay with a 12-pin DIL socket footprint, designed for general-purpose switching applications. It has a single-pole double-throw (SPDT) contact arrangement with silver nickel plus gold contact material, rated for 5A at 30VDC and 3A at 125VAC. Maximum switching voltage is 300VAC and 48VDC, with a 150W maximum switching power. The coil operates at 5VDC with a power consumption of 0.36W, an operate time of 5ms, and a release time of 5ms. It meets FCC Part 68 voltage surge requirements and has an operating temperature range of -40°C to 85°C. The relay is RoHS compliant and weighs 3.5g.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 3A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 360mW Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC312-5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |