The PC312 is a subminiature printed circuit board telecom relay with a 12-pin DIL socket footprint and subminiature dimensions of 15.54 mm x 11.60 mm x 10.58 mm. It features a single-pole double-throw (SPDT) contact form with AgNi+Au contact material, rated for 5A switching current and 300VAC maximum switching voltage. The relay operates with a 24VDC coil, consuming 18.00 W, and has a maximum operate time of 2.4 ms and release time of 2.4 ms. It meets FCC Part 68 voltage surge requirements and is RoHS compliant. The operating temperature range is -40°C to 85°C, with a storage temperature range of -40°C to 155°C. The coil resistance is 2880 ohms, with a pick-up voltage of 1600 VDC and a release voltage of 1280 VDC. Mechanical life is rated at 1 x 10^7 operations, and electrical life at 1 x 10^5 operations under rated load conditions.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 5A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 450mW Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC312-24BS-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |