The PC312 series is a subminiature PCB telecom relay with a 12-pin DIL footprint measuring 15.54 mm x 10.58 mm x 3.45 mm and a weight of 3.5 g. It features a single-pole double-throw (SPDT) contact form with AgNi+Au contacts, rated for a maximum switching current of 5 A and voltage of 300 VAC or 48 VDC. The relay meets FCC Part 68 voltage surge requirements and has a dielectric strength of 1250 V rms between coil and contacts. Coil power ratings include 18.00 W for 24 VDC operation, with an operate time of 2.4 ms and release time of 2.4 ms. The operating temperature range is -40°C to 85°C, and the relay is RoHS compliant. Solderability is rated at 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 3A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 450mW Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC312-24B-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |