The PC307 is an ultraminiature PCB telecom relay with a 0.200" 10-pin DIL package, weighing 2.2 g. It features a 1 Form C, DPDT contact configuration with Ag + Au contacts and a nominal coil power of 0.15 W for the 3 VDC version. The relay meets FCC Part 68 voltage surge requirements, has a contact rating of 1 A at 30 VDC, and operates with a must-operate voltage of 2.25 VDC and a must-release voltage of 0.3 VDC. It supports switching voltages up to 60 VDC and 125 VAC, with an operate time of 4.5 ms and a release time of 1.5 ms. The operating temperature range is -40°C to 85°C, and it is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPDT (1 Form C), Contact Rating: 1A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: .3 VDC, Operate Time: 4.5ms, Release Time: 1.5ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag + Au, Coil Power: .15W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC307-3G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |