Picker Components General Purpose Relays PC302-9-L2-X

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: DPDT (2 Form C), Contact Rating: 1A, Switching Voltage: 30VDC, Features: Bifurcated Contacts, Dual Coil Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 4ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgPu, Au Plated, Coil Power: .14W
Request a Quote Datasheet
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: DPDT (2 Form C), Contact Rating: 1A, Switching Voltage: 30VDC, Features: Bifurcated Contacts, Dual Coil Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 4ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgPu, Au Plated, Coil Power: .14W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC302-9-L2-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC302-9-L2-X
General Purpose Relays 2500-PC302-9-L2-X
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: DPDT (2 Form C), Contact Rating: 1A, Switching Voltage: 30VDC, Features: Bifurcated Contacts, Dual Coil Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 4ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgPu, Au Plated, Coil Power: .14W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: DPDT (2 Form C), Contact Rating: 1A, Switching Voltage: 30VDC, Features: Bifurcated Contacts, Dual Coil Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 4ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgPu, Au Plated, Coil Power: .14W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC302-9-L2-X
Product Name General Purpose Relays
Mounting Panel
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1232839 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Triple Pole (TP)
Throw Double Throw
View Details
17A Miniature Power Relay - CHI03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details