The PC302 is a microminiature 1 amp signal relay with a DIL package and a 5mm profile, designed for PC board or socket mounting. It features 2 Form C DPDT bifurcated contacts with a maximum switching voltage of 250VAC and 48VDC, and a maximum switching current of 1A. The relay meets FCC Part 68 voltage surge requirements and has a dielectric strength of 1500V rms between coil and contacts. Operating temperature ranges from -40°C to 85°C, with a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. The part is RoHS compliant and weighs 1.5g. Dimensions are 14.00 × 9.00 × 5.10 mm.
General Purpose Relay DPDT (2 Form C) Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2634-PC302-5-X-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |