The PC302-24-L2-X is a microminiature 1 amp signal relay with a dual coil latching configuration, designed for printed circuit board mounting. It has a DIL package with a profile of 5.10 mm and dimensions of 10.20 mm by 7.65 mm. The relay supports a maximum switching voltage of 250VAC and 48VDC, with a switching current rating of 1A. The coil operates at 24VDC with a resistance of 1920 ohms and consumes 0.30W. It meets FCC Part 68 and Telcordia surge standards, with a dielectric strength of 1500V rms between coil and contacts and 1000V rms between poles. Operating temperature ranges from -40°C to 85°C. The contacts are bifurcated, made of AgPd with gold plating, and the relay is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 1A, Switching Voltage: 30VDC, Features: Bifurcated Contacts, Dual Coil Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 4ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgPu, Au Plated, Coil Power: .20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC302-24-L2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |