The PC236 series is a subminiature PCB relay designed for automotive and power applications, with a SPDT (1 Form C) contact configuration and a sealed or dust-covered enclosure option. It handles 10 A at 120 VAC, 20 A at 14 VDC, and 1/2 HP at 125 VAC, with a TV-5 rating. The relay has a 24 VDC coil voltage variant consuming 0.8 W, with an operate time of 10 ms and a release time of 5 ms. It operates from -40°C to 85°C, features AgSnO2 contacts, and meets UL/CUL standards with 500 V rms dielectric strength between coil and contacts. Physical dimensions are 12.35 mm x 15.55 mm x 14.00 mm, with a weight of 6 g. The part number PC236-1C-24C0.8F-X includes a dust cover and Class F insulation, consistent with series specifications.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC236-1C-24C0.8F-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 48 volts |