The PC236 series is a subminiature PCB relay designed for automotive and power applications, with a 10A rating at 120VAC and 20A at 14VDC, and a 1/2 HP rating at 125VAC. It has a SPDT (1 Form C) contact configuration, AgSnO2 contact material, and a 0.8W coil power. The relay operates with a 24VDC coil, has a dielectric strength of 500V rms between coil and contacts, and features a sealed enclosure. Operating temperature ranges from -40°C to 85°C, with a weight of 6 g. Dimensions are 12.35 mm x 15.55 mm x 14.00 mm. It meets TV-5 rating and UL/CUL standards, with a solderability temperature of 260°C for 5 seconds. Mechanical life is 10^7 operations, electrical life is 10^5 operations, and it has a 10 ms operate time and 5 ms release time at rated voltage.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC236-1C-24C0.8-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 48 volts |