The PC236 series is a subminiature PCB relay designed for automotive and power applications, with a 10A rating at 120VAC and 20A at 14VDC, and a 1/2 HP rating at 125VAC. It features a SPDT (1 Form C) contact configuration, AgSnO2 contacts, and a TV-5 rating. The relay has a 12VDC coil with a power consumption of 0.8W, operates within -40°C to 85°C, and meets UL/CUL standards with 500V rms dielectric strength between coil and contacts. It is sealed, RoHS compliant, and weighs 6 g. Dimensions are 12.35 mm x 15.55 mm x 10.16 mm. The operating time is 10 ms, and release time is 5 ms. The insulation system is Class F, and the coil resistance is 240 Ω ± 10%.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC236-1C-12SF-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |