The PC236 series is a subminiature PCB relay designed for automotive and power applications, featuring a single-pole double-throw (SPDT) contact form and a sealed enclosure. It switches up to 10 A at 120 VAC or 20 A at 14 VDC, with a TV-5 rating and a maximum switching power of 1200 VA. The relay operates with a 12 VDC coil consuming 0.8 W, has a coil resistance of 240 Ω, and operates within a temperature range of -40°C to 85°C. Its contacts are made of AgSnO₂, with an initial contact resistance of 50 mΩ max. The package dimensions are 12.35 mm × 15.55 mm × 10.35 mm, and it weighs 6 g. It meets UL and CUL ratings with a dielectric strength of 500 V rms between coil and contacts and 1500 V surge withstand between open contacts.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC236-1C-12S0.8-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |