The PC236 series is a subminiature PCB relay designed for automotive and power applications, featuring a SPDT (1 Form C) contact configuration, 10 A rating at 120 VAC, and 20 A at 14 VDC, with a TV-5 rating. It has a 0.8 W coil power consumption for the 12 VDC variant, operate time of 10 ms, and release time of 5 ms. The relay operates from -40°C to 85°C and uses AgSnO2 contact material. Its dimensions are 12.35 mm × 15.55 mm × 14.00 mm, with a weight of 6 g and a dust cover enclosure. The insulation system is Class F, and it is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC236-1C-12CF-X |
| Product Name | Automotive Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 48 volts |