Picker Components Automotive Relays PC236-1C-12C-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC236 series is a subminiature PCB relay designed for automotive and power applications, with a SPDT (1 Form C) contact configuration and a subminiature surface-mount profile. It is rated for 10 A at 120 VAC and 20 A at 14 VDC, with a TV-5 rating and a maximum switching power of 1200 VA. The relay operates on 12 VDC coil voltage with a power consumption of 0.8 W, features an AgSnO2 contact material, and has a coil resistance of 240 ohms. It suports operating temperatures from -40°C to 85°C and storage temperatures to 155°C. The part has a dust cover enclosure, weighs 6 g, and dimensions are 15.55 mm × 14.00 mm × 12.35 mm. It meets UL/CUL standards with 500 V rms dielectric strength between coil and contacts and 1500 V surge withstand between contacts.

Datasheet Summary
Powered by GS/AI

The PC236 series is a subminiature PCB relay designed for automotive and power applications, with a SPDT (1 Form C) contact configuration and a subminiature surface-mount profile. It is rated for 10 A at 120 VAC and 20 A at 14 VDC, with a TV-5 rating and a maximum switching power of 1200 VA. The relay operates on 12 VDC coil voltage with a power consumption of 0.8 W, features an AgSnO2 contact material, and has a coil resistance of 240 ohms. It suports operating temperatures from -40°C to 85°C and storage temperatures to 155°C. The part has a dust cover enclosure, weighs 6 g, and dimensions are 15.55 mm × 14.00 mm × 12.35 mm. It meets UL/CUL standards with 500 V rms dielectric strength between coil and contacts and 1500 V surge withstand between contacts.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 2500-PC236-1C-12C-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC236-1C-12C-X
Product Name Automotive Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Safety Relays - 56.O 69.0620 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 2171328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Approvals RoHS
View Details