The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available in PCB pin termination and flange mount case options. The PC118-4C-P-C1-24D-X variant features a 4PDT (4 Form C) contact configuration, 24VDC coil, PCB pins, and a flange mount case. It supports switching up to 220VAC at 5A and 28VDC at 5A, with a maximum switching power of 2200VA and 280W. The coil power consumption is 0.9W, with an operate time of 25ms and a release time of 25ms. It operates from -40°C to 85°C and meets UL/CUL ratings for dielectric strength of 1500V rms between coil and contacts and 1000V rms between poles. Contacts are AgCdO with initial resistance under 50 mΩ. The unit weighs approximately 37g and is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-24D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |