The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with SPDT or DPDT configurations. This variant features a 4PDT (4 Form C) contact arrangement, PCB pin termination, a flange mount case, a 24VDC coil, and includes an LED indicator. The relay operates on 24VDC with a coil power of 0.9W, has a maximum switching current of 10A, and supports switching voltages up to 28VDC and 277VAC. It meets UL/CUL ratings for general purpose use at 40°C with a dielectric strength of 1500V rms between coil and contacts. Operating temperature ranges from -40°C to 85°C, with a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations. The contact material is AgCdO. Dimensions are 27.6 mm × 21.6 mm × 35 mm (excluding terminals). The unit is RoHS compliant and compatible with the SC118 series socket.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-24D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |