The PC118 series is a miniature general-purpose relay featuring 2, 3, or 4 pole contact forms with Form C (DPDT, 3PDT, or 4PDT) configurations. This variant includes a 24VDC coil, PCB pin termination, flange mount case, gold-plated contacts, and a push-to-test button. It supports a maximum switching current of 10A at 28VDC or 220VAC, with a coil power consumption of 0.9W. The relay operates between -40°C and 85°C, has an insulation resistance of 100MΩ at 500VDC, and provides 1500V rms dielectric strength between coil and contacts. It meets UL/CUL ratings for general-purpose applications and has a mechanical life of 1×10⁷ operations. Dimensions and mounting details align with the standard PC118 series layout.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-24D-GM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |