The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole Form C configurations, with a PCB pin termination, flange mount case, gold plated contacts, and a 24VDC coil. It has a contact rating of 10A at 28VDC and 5A at 220VAC, with a coil power of 0.9W. The relay operates from -40°C to 85°C, has a dielectric strength of 1500V rms between coil and contacts, and a mechanical life of 1 × 10⁷ operations. The unit weighs approximately 37g and meets RoHS compliance.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-24D-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |