Picker Components General Purpose Relays PC118-4C-P-C1-24D-G-X

Description
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in a flange-mounted case with PCB pins, designed for plug-in or surface mounting. This variant features a 24VDC coil, gold-plated contacts, and a 4PDT (4 Form C) contact arrangement. It switches up to 5A at 220VAC or 28VDC, with a maximum switching power of 2200VA and 280W. The relay operates at 0.9W coil power, with an operate and release time of 25ms. The operating temperature range is -40°C to 85°C, and the device weighs approximately 37g. It meets UL/CUL ratings for insulation resistance of 100MΩ at 500VDC and dielectric strength of 1500V rms between coil and contacts. The case dimensions are 21.6mm × 27.6mm × 35.0mm, with M2.5 mounting holes. The part is RoHS compliant and compatible with the SC118 socket series.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, available in a flange-mounted case with PCB pins, designed for plug-in or surface mounting. This variant features a 24VDC coil, gold-plated contacts, and a 4PDT (4 Form C) contact arrangement. It switches up to 5A at 220VAC or 28VDC, with a maximum switching power of 2200VA and 280W. The relay operates at 0.9W coil power, with an operate and release time of 25ms. The operating temperature range is -40°C to 85°C, and the device weighs approximately 37g. It meets UL/CUL ratings for insulation resistance of 100MΩ at 500VDC and dielectric strength of 1500V rms between coil and contacts. The case dimensions are 21.6mm × 27.6mm × 35.0mm, with M2.5 mounting holes. The part is RoHS compliant and compatible with the SC118 socket series.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC118-4C-P-C1-24D-G-X
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-4C-P-C1-24D-G-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Four Pole (4P)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 2868578 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Safety Relays - 56.OA03.1262 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 858-507 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers