The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles in Form C configurations, available with PCB pin termination and flange mount. It supports 24VDC coil voltage with 0.9W power consumption. Contact ratings are 10A at 28VDC and 10A at 220VAC for 2- and 3-pole forms, 5A at 28VDC and 5A at 220VAC for 4-pole. Maximum switching voltage is 48VDC and 277VAC, with AgCdO contacts. Operating temperature ranges from -40°C to 85°C. Insulation resistance is 100MΩ min at 500VDC, dielectric strength is 1500V rms between coil and contacts. Mechanical life is 1×10⁷ operations, electrical life is 1×10⁵ operations under rated load. Approximate weight is 37g. A push-to-test button and RoHS compliance are optional features.
Mounting Type: Flange Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-24D-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |