The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole Form C configurations. This variant features a PCB pin termination, a flange mount case, a 24VAC coil, gold plated contacts, a push-to-test button, and is RoHS compliant. It supports a maximum switching current of 10A at 277VAC and 48VDC, with a contact rating of 10A at 220VAC or 28VDC for 4-pole configurations. The relay operates with a coil power of 1.2VA, has an operate and release time of 25ms, and functions within a temperature range of -40°C to 85°C. The contacts are made of AgCdO, and the insulation resistance is 100MΩ min at 500VDC with dielectric strength of 1500V rms between coil and contacts. The device weighs approximately 37g and meets mechanical life ratings of 1×10⁷ operations and electrical life of 1×10⁵ operations under rated load conditions.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-24A-GLM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |