The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in a flange mount case with PCB pins. It operates at 24VAC with a coil power of 1.2VA, features gold plated contacts, and meets a contact rating of 10A at 220VAC for 4PDT configurations. The relay has a switching voltage maximum of 277VAC, an operating temperature range of -40°C to 85°C, and a mechanical life of 1 × 10⁷ operations. The case dimensions are approximately 35.0 mm in length, 27.6 mm in width, and 21.6 mm in height. It supports the SC118 socket and complies with RoHS standards.
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-24A-GL-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |