Picker Components General Purpose Relays PC118-4C-P-C1-24A-GD-X

Description
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB pin termination. This variant features a 4PDT (4 Form C) contact configuration, PCB pin termination, a flange mount case, a 24VAC coil, and gold-plated contacts. It supports a maximum switching voltage of 277VAC and a contact current rating of 5A for 220VAC loads. The coil power consumption is 1.2VA, with a maximum pick-up voltage of 19.2VAC and release voltage of 7.2VAC. Operate and release times are both 25ms. The relay operates from -40°C to 85°C, weighs approximately 37g, and meets insulation resistance of 100MΩ at 500VDC and dielectric strength of 1500Vrms between coil and contacts. Contact material is AgCdO with initial contact resistance of 50mΩ max. Mechanical life is 1×10⁷ operations, and electrical life is 1×10⁵ operations under rated load.

Datasheet Summary
Powered by GS/AI

The PC118 is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in or PCB pin termination. This variant features a 4PDT (4 Form C) contact configuration, PCB pin termination, a flange mount case, a 24VAC coil, and gold-plated contacts. It supports a maximum switching voltage of 277VAC and a contact current rating of 5A for 220VAC loads. The coil power consumption is 1.2VA, with a maximum pick-up voltage of 19.2VAC and release voltage of 7.2VAC. Operate and release times are both 25ms. The relay operates from -40°C to 85°C, weighs approximately 37g, and meets insulation resistance of 100MΩ at 500VDC and dielectric strength of 1500Vrms between coil and contacts. Contact material is AgCdO with initial contact resistance of 50mΩ max. Mechanical life is 1×10⁷ operations, and electrical life is 1×10⁵ operations under rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC118-4C-P-C1-24A-GD-X
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-4C-P-C1-24A-GD-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Four Pole (4P)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1441588 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relay module - 286-312 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
3 suppliers