Picker Components General Purpose Relays PC118-4C-P-C1-24A-G-X

Description
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118-4C-P-C1-24A-G-X is a 4-pole general purpose relay with PC pin termination, top mounting flange, gold-plated contacts, and a 24VAC coil. It switches up to 5A at 28VDC or 220VAC, with a maximum switching voltage of 277VAC and 48VDC. Coil power is 1.2VA, operate and release times are 25 ms. Contact material is AgCdO, with 50 mΩ max initial resistance. Operating temperature ranges from -40°C to 85°C. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between poles. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations. Dimensions are 35.00 mm × 21.60 mm. It supports the SC118 series socket. RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC118-4C-P-C1-24A-G-X is a 4-pole general purpose relay with PC pin termination, top mounting flange, gold-plated contacts, and a 24VAC coil. It switches up to 5A at 28VDC or 220VAC, with a maximum switching voltage of 277VAC and 48VDC. Coil power is 1.2VA, operate and release times are 25 ms. Contact material is AgCdO, with 50 mΩ max initial resistance. Operating temperature ranges from -40°C to 85°C. Dielectric strength is 1500V rms between coil and contacts, and 1000V rms between poles. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations. Dimensions are 35.00 mm × 21.60 mm. It supports the SC118 series socket. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC118-4C-P-C1-24A-G-X
Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Mounting Type: Flange Mount, Coil Voltage: 24VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-4C-P-C1-24A-G-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Four Pole (4P)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1441588 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Safety Relays - 56.OA03.1262S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 859-391 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers