The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles, offering contact forms of DPDT, 3PDT, or 4PDT. This variant features a 220VAC coil, PCB pin termination, flange mounting, gold-plated contacts, a push-to-test button, and is RoHS compliant. It is rated for 220VAC at 5A for 4PDT contact form, with a maximum switching voltage of 277VAC and 10A for 2/3 pole forms. The relay operates at 1.2VA coil power, has an operate and release time of 25ms, and is rated for -40°C to 85°C operating temperature. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. Mechanical life is 1×10⁷ operations, and electrical life is 1×10⁵ operations at rated load. Dimensions are 35.00mm long, 21.60mm wide, and 27.60mm high. The unit weighs approximately 37g and complies with 1000V RMS dielectric strength between poles. The relay is compatible with the SC118 series socket.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-220A-LM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |