The PC118 is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with plug-in (PC pin) termination and a flange mount case. The 4PDT variant supports switching up to 5A at 220VAC or 5A at 28VDC, with a maximum switching voltage of 277VAC and a coil power consumption of 1.2VA for a 220VAC coil. It features AgCdO contacts, operates within a temperature range of -40°C to 85°C, and complies with RoHS standards. The relay has a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations under rated load. Dimensions are 35.00mm in length, 27.60mm in width, and 21.60mm in height. A push-to-test button is included as an option, and the relay is compatible with an SC118 series socket.
Mounting Type: Flange Mount, Coil Voltage: 220VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-220A-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |