Miniature 4-pole general purpose relay with 4PDT contacts, 12VDC coil, PCB pin termination, flange mount case, LED indicator, and push-to-test button. Operates at 28VDC up to 5A or 220VAC up to 5A, with a maximum switching power of 2200VA. Coil power consumption is 0.9W. Contact material is AgCdO. Operating temperature range is -40°C to 85°C. Weight is approximately 37g. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm. RoHS compliant. Meets UL and CUL ratings for dielectric strength and insulation resistance. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations at rated load.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-12D-LM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |