The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in PCB pin and flange mount configurations. This variant has a 12VDC coil, LED indicator, and RoHS compliance. It switches 10A at 28VDC or 220VAC for 2- and 3-pole forms, and 5A at 28VDC or 220VAC for the 4-pole form. Contact material is AgCdO, with a maximum switching voltage of 48VDC and 277VAC. Coil power is 0.9W, operate time is 25ms, release time is 25ms. Operating temperature range is -40°C to 85°C. Insulation resistance is 100MΩ min. at 500VDC, and dielectric strength is 1500Vrms between coil and contacts.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-12D-L-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |