The PC118 series is a miniature general purpose relay with 2, 3, or 4 poles in Form C configuration, available with PCB pin termination and flange mount. It supports AC and DC coils, with the 12VDC coil variant consuming 0.9W and operating within a temperature range of -40°C to 85°C. The relay features gold-plated contacts with AgCdO material, a maximum switching current of 10A for 2- and 3-pole forms, and 5A for the 4-pole form, with switching voltages up to 28VDC and 277VAC. It meets a dielectric strength of 1500V rms between coil and contacts, and 1000V rms between open contacts or poles. Mechanical life is rated at 1 × 10⁷ operations, with an electrical life of 1 × 10⁵ operations under rated load. The unit weighs approximately 37g and complies with RoHS standards.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-12D-GLD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |