The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in PC pin termination with a flange mount case. This variant has a 12VDC coil, gold plated contacts, and a push-to-test button. It supports switching up to 10A at 28VDC or 220VAC for 2- and 3-pole forms, and 5A at 28VDC or 220VAC for the 4-pole form. The relay operates from -40°C to 85°C, with a coil power consumption of 0.9W, operate time of 25ms, and release time of 25ms. Contact material is AgCdO, with an initial contact resistance of 50 mΩ maximum. The device meets dimensional specifications for a 4-pole configuration, weighing approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-12D-GDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |