Picker Components General Purpose Relays PC118-4C-P-C1-12D-GD-X

Description
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available as PCB pin mounting with a top flange, gold-plated contacts, and a push-to-test button. It supports AC and DC coils, with a 12VDC coil variant having a resistance of 160 Ω ±10%, operate time of 25 ms, release time of 25 ms, and power consumption of 0.9 W. The relay has a rated contact load of 28VDC at 5A for 4PDT configuration, maximum switching voltage of 48VDC, and contact material of AgCdO. Mechanical life is 10⁷ operations, and electrical life is 10⁵ operations at rated load. Dimensions are 35.0 mm × 27.6 mm × 21.6 mm. Operating temperature is -40°C to 85°C, and storage temperature is -40°C to 155°C. The device is RoHS compliant and meets UL/CUL ratings for dielectric strength and insulation resistance.

Datasheet Summary
Powered by GS/AI

The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available as PCB pin mounting with a top flange, gold-plated contacts, and a push-to-test button. It supports AC and DC coils, with a 12VDC coil variant having a resistance of 160 Ω ±10%, operate time of 25 ms, release time of 25 ms, and power consumption of 0.9 W. The relay has a rated contact load of 28VDC at 5A for 4PDT configuration, maximum switching voltage of 48VDC, and contact material of AgCdO. Mechanical life is 10⁷ operations, and electrical life is 10⁵ operations at rated load. Dimensions are 35.0 mm × 27.6 mm × 21.6 mm. Operating temperature is -40°C to 85°C, and storage temperature is -40°C to 155°C. The device is RoHS compliant and meets UL/CUL ratings for dielectric strength and insulation resistance.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC118-4C-P-C1-12D-GD-X
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-4C-P-C1-12D-GD-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Four Pole (4P)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA12.1233N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 286-312/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers