The PC118 series is a miniature general purpose relay with 2, 3, or 4 pole contact forms, available in PCB pin termination with a flange mount case. It supports 12VDC coil voltage, gold-plated contacts, and RoHS compliance. The relay operates at 28VDC up to 5A for 4PDT configurations and 220VAC up to 5A, with a power consumption of 0.9W. It has a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations under rated load. Operating temperature ranges from -40°C to 85°C, with insulation resistance of at least 100MΩ at 500VDC and dielectric strength of 1500V rms between coil and contacts. Weight is approximately 37g. Contact material is AgCdO with a maximum initial contact resistance of 50mΩ. The device is compatible with SC118 series sockets and supports an integrated push-to-test button option.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-12D-G-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |