The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole forms with contact configurations up to 4PDT. This variant features a 12VDC coil, PCB pin termination, a flange mount case, and a push-to-test button. It has a contact rating of 10A at 28VDC or 220VAC, with a maximum switching voltage of 48VDC and 277VAC. The relay operates with a coil power of 0.9W, an operate time of 25ms, and a release time of 25ms. Contact material is AgCdO. Operating temperature ranges from -40°C to 85°C, with a storage temperature range of -40°C to 155°C. The unit weighs approximately 37g and is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-12D-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |