The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with SPDT or DPDT configurations. This part features a 4PDT contact form, PCB pin termination, flange mount case, 12VAC coil, and a push-to-test button. It is rated for 10A at 28VDC and 5A at 220VAC, with a maximum switching voltage of 277VAC and 48VDC. The relay operates with 1.2VA coil power, has an operate time of 25ms, and a release time of 25ms. Contact material is AgCdO, insulation resistance is 100MΩ minimum at 500VDC, and dielectric strength is 1500Vrms between coil and contacts. Operating temperature ranges from -40°C to 85°C. The relay is RoHS compliant and weighs approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-12A-M-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |