The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with Form C (DPDT, 3PDT, or 4PDT) configurations. It supports both AC and DC coils, with the 12VAC variant consuming 1.2VA and having a pick-up voltage of 9.6VAC and release voltage of 3.6VAC. The relay features PCB pin termination, a flange mount case, a push-to-test button, and an LED indicator. Contacts are rated for 220VAC at 5A (4PDT) and 28VDC at 5A, with a maximum switching voltage of 277VAC and a maximum switching current of 10A. The relay operates from -40°C to 85°C, has a dielectric strength of 1500V rms between coil and contacts, and is RoHS compliant. It uses AgCdO contact material, with an initial contact resistance of 50 mΩ max and a mechanical life of 1 × 10⁷ operations.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-12A-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |