The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with 4PDT (4 Form C) configuration, designed for PCB mounting with flange mount option. It supports 12VAC coil voltage, with a coil power of 1.2VA, operate and release times of 25ms each, and operates between -40°C and 85°C. Contacts are rated for 10A at 277VAC and 28VDC, with AgCdO contact material, and feature gold plating and a push-to-test button option. Maximum switching power is 2200VA, insulation resistance is 100MΩ min at 500VDC, and dielectric strength is 1500V rms between coil and contacts. The unit weighs approximately 37g and is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-12A-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |