The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in plug-in or PC pin termination and with a flange mount option. This variant features a 4PDT contact form, PCB pin termination, flange mount, 12VAC coil, and RoHS compliance. It handles a maximum switching voltage of 277VAC and 48VDC, with a contact current rating of 5A for 4PDT configurations. The coil power is 1.2VA, with an operate time of 25ms and release time of 25ms. Operating temperature ranges from -40°C to 85°C, and the contacts are made of AgCdO. Dimensions are 35.00 mm length, 27.60 mm width, and 21.60 mm height. Weight is approximately 37g. The relay meets dielectric strength requirements of 1500V rms between coil and contacts, and 1000V rms between contacts or poles. Mechanical life is 1×10⁷ operations, and electrical life is 1×10⁵ operations under rated load.
Mounting Type: Flange Mount, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-12A-D-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |