The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with a PCB pin termination and flange mount case. It operates with a 120VAC coil, consuming 1.2VA, and features AgCdO contacts rated for 220VAC at 5A or 28VDC at 5A. The relay is rated for a maximum switching voltage of 277VAC and 48VDC, with a maximum switching current of 10A. It meets a dielectric strength of 1000V rms between poles and 1500V rms between coil and contacts, with an insulation resistance of 100MΩ min at 500VDC. Operating temperature ranges from -40°C to 85°C, and the device weighs approximately 37g. The part is RoHS compliant and compatible with the SC118 socket series.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-120A-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |