The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole contact forms, available with PCB pin termination and flange mounting. It supports AC and DC coil voltages, including 120VAC, and features gold-plated contacts and a push-to-test button. The relay has a 4PDT (4 Form C) contact configuration, with a maximum switching current of 10A and switching voltage ratings of 48VDC and 277VAC. Contact material is AgCdO, with an initial contact resistance of 50 mΩ max. Coil power consumption is 1.2VA for 120VAC operation. It operates from -40°C to 85°C, has a mechanical life of 1×10⁷ operations, and weighs approximately 37g. Dimensions are 35.00 mm × 27.60 mm × 21.60 mm.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-120A-LM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |