The PC118 series is a miniature general-purpose relay available in 2, 3, or 4 pole contact forms with silver cadmium oxide contacts, rated for 10A at 28VDC or 220VAC for 2 and 3 pole variants, and 5A at 28VDC or 220VAC for the 4 pole variant. It supports AC and DC coil voltages including 120VAC, with a coil power consumption of 1.2VA. The relay features PCB pin termination, a flange mount case, push-to-test button, and LED indicator. It has a mechanical life of 10^7 operations and an electrical life of 10^5 operations. Operating temperature ranges from -40°C to 85°C. Dimensions are 35.0 mm length, 27.6 mm width, and 21.6 mm height. Ratings include 277VAC maximum switching voltage, 1500V rms dielectric strength between coil and contacts, and 1000V rms between contacts. The device is RoHS compliant and weighs approximately 37g.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-120A-LDM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |