The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole contact forms with Form C (DPDT, 3PDT, or 4PDT) configurations. This part features PCB pin termination, a flange mount case, and a 120VAC coil. It has a maximum switching voltage of 277VAC and 48VDC, with a switching current rating of 10A for 2-pole and 5A for 4-pole forms. Contacts are made of AgCdO with a maximum switching power of 2200VA. The relay operates at 1.2VA coil power, with an operate and release time of 25ms. It is rated for -40°C to 85°C operating temperature and 1500V rms dielectric strength between coil and contacts. The part includes a push-to-test button and is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 120VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 277VAC, Coil Type: Non-Latching, Features: Internal Diode, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: 1.2VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-120A-DM-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |