Picker Components General Purpose Relays PC118-4C-P-C1-110D-LM-X

Description
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118-4C-P-C1-110D-LM-X is a 4-pole general-purpose relay with PCB pin termination, flange mount, and 110VDC coil. It supports 5A switching at 28VDC or 220VAC, with AgCdO contacts and a maximum switching voltage of 48VDC/277VAC. Coil power is 0.9W, with operate and release times of 25ms. The relay includes an LED indicator and push-to-test button, is RoHS compliant, and operates from -40°C to 85°C. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations under rated load. Dimensions conform to the PC118 series footprint of 27.6 mm × 21.6 mm × 35.0 mm.

Datasheet Summary
Powered by GS/AI

The PC118-4C-P-C1-110D-LM-X is a 4-pole general-purpose relay with PCB pin termination, flange mount, and 110VDC coil. It supports 5A switching at 28VDC or 220VAC, with AgCdO contacts and a maximum switching voltage of 48VDC/277VAC. Coil power is 0.9W, with operate and release times of 25ms. The relay includes an LED indicator and push-to-test button, is RoHS compliant, and operates from -40°C to 85°C. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations under rated load. Dimensions conform to the PC118 series footprint of 27.6 mm × 21.6 mm × 35.0 mm.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PC118-4C-P-C1-110D-LM-X
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-4C-P-C1-110D-LM-X
Product Name General Purpose Relays
Mounting Bracket (Flange) Mount
Poles Four Pole (4P)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Type 20.26 - Modular step relay 16A - 202680244000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Safety Relays - 56.OA01.2422N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
90A Latching relay - CHC-90L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details