The PC118 series is a miniature general purpose relay available in 2, 3, or 4 pole forms with contact configurations of Form C. This variant features a 4PDT (4 Form C) contact arrangement, PCB pin termination, flange mount case, 110VDC coil, and gold plated contacts. It has a coil power consumption of 0.9W, operate and release times of 25 ms, and operates within a temperature range of -40°C to 85°C. Contact ratings include a maximum switching current of 10A, a maximum switching voltage of 48VDC or 277VAC, and a maximum switching power of 280W or 2200VA. The contact material is AgCdO, with an initial contact resistance of 50 mΩ max. The relay meets UL/CUL ratings for general purpose applications and is RoHS compliant.
Mounting Type: Flange Mount, Coil Voltage: 110VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-C1-110D-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Bracket (Flange) Mount |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |