Picker Components General Purpose Relays PC118-4C-P-24D-LM-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC118-4C-P-24D-LM-X is a miniature 4-pole general purpose relay with 4 Form C contacts, PCB pin termination, a 24VDC coil, an LED indicator, and a push-to-test button. It has a maximum switching current of 10A at 28VDC or 220VAC, a coil power consumption of 0.9W, and operates within a temperature range of -40°C to 85°C. The relay features AgCdO contacts, an insulation resistance of 100MΩ min. at 500VDC, and dielectric strength of 1500V rms between coil and contacts. It weighs approximately 37g and is RoHS compliant. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations under rated load. Operating and release times are both 25ms, with a pick-up voltage of 18.0VDC and a maximum release voltage of 2.4VDC.

Datasheet Summary
Powered by GS/AI

The PC118-4C-P-24D-LM-X is a miniature 4-pole general purpose relay with 4 Form C contacts, PCB pin termination, a 24VDC coil, an LED indicator, and a push-to-test button. It has a maximum switching current of 10A at 28VDC or 220VAC, a coil power consumption of 0.9W, and operates within a temperature range of -40°C to 85°C. The relay features AgCdO contacts, an insulation resistance of 100MΩ min. at 500VDC, and dielectric strength of 1500V rms between coil and contacts. It weighs approximately 37g and is RoHS compliant. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations under rated load. Operating and release times are both 25ms, with a pick-up voltage of 18.0VDC and a maximum release voltage of 2.4VDC.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC118-4C-P-24D-LM-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC118-4C-P-24D-LM-X
General Purpose Relays 2500-PC118-4C-P-24D-LM-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Push-To-Test Button, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC118-4C-P-24D-LM-X
Product Name General Purpose Relays
Mounting Panel
Poles Four Pole (4P)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA22S.1233S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers