The PC118 series is a miniature general-purpose relay with 2, 3, or 4 poles, available in PCB pin termination and with a 24VDC coil. It supports contact forms up to 4PDT, with a maximum switching current of 10A at 28VDC or 220VAC, and operates at 0.9W coil power. The relay has an operating temperature range of -40°C to 85°C, a dielectric strength of 1500V rms between coil and contacts, and mechanical life of 10⁷ operations. It features gold-plated contacts and a push-to-test button option. Dimensions are 35.0 mm long, 27.6 mm wide, and 21.6 mm high. The unit weighs approximately 37g and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: LED Indicator, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-24D-LD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay; Visual Indicator |
| Operating Temp | -40 to 185 F (-40 to 85 C) |