The PC118 series is a miniature general-purpose relay with 2, 3, or 4 pole Form C contacts, designed for PCB mounting with pin terminations. It supports 24VDC coils with 0.9W power consumption, operate and release times of 25ms, and offers gold-plated contacts as an option. The 4-pole variant contacts are rated for 5A at 28VDC or 220VAC, with maximum switching voltage of 48VDC and 277VAC. Contact material is AgCdO, with initial resistance ≤50mΩ. Mechanical life is 1×10⁷ operations, electrical life 1×10⁵ under rated load. Operating temperature range is -40°C to 85°C, storage to 155°C. Dielectric strength is 1500V rms between coil and contacts, 1000V rms between poles. Weight is approximately 37g. Compatible with SC118 sockets. Dimensions follow standard PCB pin configuration.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 20A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Features: Gold Plated Terminals, Internal Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC118-4C-P-24D-GD-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Four Pole (4P) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |